EN
  • EN
  • DE

SKXC164S/D

Part No SKXC164S/D
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 324729-SKXC164S/D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKXC164S/D CAD Model

Description

The SKXC164S/D is a high-performance 16-bit microcontroller manufactured by Infineon Technologies, belonging to the XC164 family. This microcontroller is designed for a wide range of embedded control applications, providing a robust and efficient solution for complex systems.

Applications

  • Automotive Systems: Engine management, transmission control, and body electronics.
  • Industrial Automation: Motor control, robotics, and programmable logic controllers (PLCs).
  • Power Electronics: Digital power supplies, inverters, and converters.
  • Medical Devices: Diagnostic equipment, patient monitoring systems, and medical instrumentation.
  • Consumer Electronics: High-end appliances, audio systems, and home automation.

Features

  • 16-Bit Architecture: Provides efficient processing for complex algorithms and data manipulation.
  • High-Speed Performance: Enables fast execution of control loops and real-time operations.
  • Integrated Peripherals: Includes timers, ADCs, DACs, serial interfaces, and PWM units.
  • On-Chip Memory: Offers Flash and RAM memory for program storage and data handling.
  • CAN Interface: Supports Controller Area Network (CAN) communication for automotive and industrial applications.

Benefits

  • Optimized Performance: The 16-bit architecture ensures efficient execution of control algorithms.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Reliability: Robust design and error detection mechanisms ensure reliable operation.
  • Enhanced Connectivity: The CAN interface facilitates communication in networked systems.
  • Simplified Development: Comprehensive development tools and software libraries ease programming and debugging.

Additional Details

The SKXC164S/D microcontroller is a versatile and powerful solution for a variety of embedded control applications. Its high-speed performance, integrated peripherals, and robust design make it an ideal choice for demanding automotive, industrial, and consumer electronics systems. The microcontroller's CAN interface enables seamless communication in networked environments, while its comprehensive development tools simplify the development process. The SKXC164S/D provides a cost-effective and reliable platform for building complex and sophisticated control systems. This microcontroller is frequently used to manage critical functions in real-time applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess