EN
  • EN
  • DE

SGP02N60

Part No SGP02N60
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description FAST IGBT IN NPT TECHNOLOGY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1248641-SGP02N60
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGP02N60 CAD Model

Description

The SGP02N60 is a high-voltage, high-speed switching N-channel Power MOSFET from Infineon Technologies. It's designed for use in a variety of power electronic applications where efficient and reliable switching performance is critical. This MOSFET utilizes Infineon's advanced CoolMOS™ technology, offering low on-resistance (RDS(on)), low gate charge (Qg), and fast switching speeds, contributing to reduced power losses and improved system efficiency.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Lighting ballasts
  • Motor drives

Features

  • CoolMOS™ Technology: Provides low on-resistance and fast switching speeds.
  • Low RDS(on): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and simplifies gate drive requirements.
  • High Avalanche Ruggedness: Withstands high avalanche energy, enhancing reliability.
  • Fast Switching Speed: Enables high-frequency operation for compact designs.
  • Integrated Gate Resistor: Simplifies external circuitry and reduces EMI.
  • Pb-free Lead Plating; RoHS Compliant Meets environmental standards.

Benefits

  • High Efficiency: Reduced power losses lead to improved system efficiency.
  • Reliable Performance: Rugged design ensures reliable operation in demanding environments.
  • Simplified Design: Integrated gate resistor simplifies external circuitry.
  • Compact Size: High-frequency operation enables smaller and lighter designs.
  • Cost-Effective: Optimized performance and reliability reduce overall system cost.

Additional Details

The SGP02N60 typically comes in a TO-220 or TO-220FP package. It has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that depends on the case temperature and package. The gate-source voltage (VGS) is typically rated at ±20V. The MOSFET’s thermal resistance (Rth) is an important parameter for thermal management. Refer to the Infineon datasheet for specific values and derating curves. Proper heat sinking is often required to maintain the device junction temperature within acceptable limits. The SGP02N60 is designed for applications where high efficiency, reliability, and compact size are critical requirements. It is important to consult the latest Infineon datasheet for the most accurate and up-to-date specifications, application notes, and design recommendations before using this component. The datasheet contains essential information on gate drive requirements, switching characteristics, safe operating area (SOA), and other critical parameters. Proper PCB layout techniques, including minimizing parasitic inductance and capacitance, are also crucial for optimal performance and reliability. Furthermore, proper gate resistor selection should be considered to balance switching speed and EMI performance. The SGP02N60 is a versatile power MOSFET suitable for a wide range of applications requiring high-voltage, high-speed switching.

You May Also Be Interested in

Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess