EN
  • EN
  • DE

SEC51C810

Part No SEC51C810
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 318350-SEC51C810
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SEC51C810 CAD Model

Description

The SEC51C810 is a microcontroller from Infineon Technologies, designed for a wide range of embedded applications. This microcontroller offers a blend of performance, integrated peripherals, and low power consumption, making it suitable for various control and communication tasks.

Applications:

  • Industrial control systems: Used for precise automation and control in industrial environments.
  • Automotive applications: Can be integrated into various automotive control units.
  • Consumer electronics: Suitable for use in appliances, remote controls, and other consumer devices.
  • Internet of Things (IoT) devices: Ideal for applications requiring connectivity and low power operation.
  • Medical devices: Can be used in portable medical equipment where reliability and low power are crucial.

Features:

  • High-performance CPU: Provides sufficient processing power for complex control algorithms.
  • Integrated memory: Includes both Flash memory for program storage and RAM for data manipulation.
  • Multiple communication interfaces: Supports protocols such as UART, SPI, and I2C for communication with other devices.
  • Analog-to-digital converters (ADCs): Enables interfacing with analog sensors and signals.
  • Timers and counters: Facilitates precise timing and control operations.
  • Low power modes: Optimizes power consumption for battery-powered applications.
  • Interrupt controller: Allows for responsive handling of external events.
  • Wide operating voltage range: Offers flexibility in power supply options.

Benefits:

  • Increased system performance: The powerful CPU and integrated peripherals contribute to overall system efficiency.
  • Reduced development time: Comprehensive documentation and development tools simplify the design process.
  • Lower power consumption: Optimizes energy usage, extending battery life in portable applications.
  • Enhanced system reliability: Robust design and rigorous testing ensure reliable operation in harsh environments.
  • Cost-effective solution: Integrates multiple functions into a single chip, reducing the overall system cost.

Additional Details:

The SEC51C810 typically includes a comprehensive set of development tools, such as compilers, debuggers, and emulators, to facilitate software development and debugging. The specific technical specifications, such as clock speed, memory size, and operating voltage, vary depending on the exact model and configuration. Datasheets from Infineon Technologies provide detailed information about these specifications.

Furthermore, this microcontroller family often incorporates security features to protect sensitive data and prevent unauthorized access. These features may include encryption algorithms, secure boot mechanisms, and memory protection units. The SEC51C810 is designed to meet the stringent requirements of modern embedded systems, offering a versatile and reliable solution for a wide range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8039 $77.4117
6+ $21.1723 $127.0338
9+ $20.5116 $184.6044
12+ $19.8498 $238.1976
16+ $19.1880 $307.0080
21+ $17.2026 $361.2546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess