EN
  • EN
  • DE

SDA2007

Part No SDA2007
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 317320-SDA2007
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA2007 CAD Model

Description

The SDA2007 is an integrated circuit from Infineon Technologies, designed for use in car radio applications. It's a monolithic IC typically used as a stereo decoder in FM radio receivers.

Applications:

  • Car Radio Stereo Decoders: Primarily used in car radio systems to decode stereo FM broadcasts.
  • Automotive Entertainment Systems: Part of the FM receiver circuit in automotive entertainment systems.
  • Aftermarket Car Audio Systems: Can be found in aftermarket car radios for stereo decoding.

Features:

  • FM Stereo Decoding: Decodes stereo FM signals to separate left and right audio channels.
  • Pilot Tone Decoding: Detects and decodes the 19 kHz pilot tone used in FM stereo broadcasts.
  • Automatic Stereo Blend (ASB): Automatically adjusts the stereo separation based on signal strength.
  • Noise Blanking: Reduces noise and interference in the audio output.
  • Low Distortion: Provides high-quality audio output with low distortion.

Benefits:

  • Enhanced Audio Quality: Delivers high-quality stereo audio in car radio systems.
  • Improved Reception: Automatic Stereo Blend optimizes stereo separation for varying signal conditions.
  • Reduced Noise: Noise blanking minimizes unwanted noise and interference.
  • Simplified Design: Integrates all necessary functions for stereo decoding into a single chip.
  • Cost-Effective: Provides a cost-effective solution for stereo FM reception.

Additional Details:

The SDA2007 typically operates from a single supply voltage, usually around 8V to 12V, suitable for automotive power systems. It often includes features like a mute function to suppress audio during weak signal conditions or channel changes. Datasheets provide detailed specifications, application schematics, and pin configurations. These ICs usually come in small outline packages (SOP) for surface mount assembly. Infineon designed it to meet the strict automotive electrical environment reliability requirements, including protection from voltage spikes and temperature extremes. Internal filtering prevents spurious signals from interfering with stereo decoding accuracy.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess