The SAK-XE162FL-20F66L AA is a high-performance 16-bit microcontroller from Infineon Technologies' XE166 family. This microcontroller is designed for demanding real-time control applications requiring significant processing power and connectivity.
Applications:
- Automotive body control modules
- Industrial drives
- Power supplies
- Motor control systems
- Embedded networking
Features:
- 16-bit C166S V2 enhanced architecture
- 20 MHz CPU clock speed
- On-chip Flash memory
- On-chip RAM
- CAN (Controller Area Network) interface
- LIN (Local Interconnect Network) interface
- SPI (Serial Peripheral Interface)
- UART (Universal Asynchronous Receiver/Transmitter)
- ADC (Analog-to-Digital Converter)
- PWM (Pulse Width Modulation) units
- Timers and capture/compare units
Benefits:
- High performance enables complex control algorithms and real-time processing.
- Extensive communication interfaces allow for seamless integration into various networks.
- Robust architecture ensures reliable operation in demanding environments.
- Integrated peripherals reduce the need for external components, minimizing system cost and size.
- Development tools and software support ease the development process.
Additional Details:
The SAK-XE162FL-20F66L AA boasts a powerful 16-bit C166S V2 enhanced architecture, providing a good balance of performance and code density. Its extensive set of peripherals allows it to handle a wide variety of tasks, making it suitable for versatile applications. The on-chip Flash memory provides non-volatile storage for program code and data. The device is typically packaged in a LQFP (Low Profile Quad Flat Package).