The SAK-XC2361E-104F128LAA is a microcontroller from Infineon Technologies, part of the XC2000 family. It's a versatile microcontroller used in various embedded systems, offering a balance of performance, memory, and peripheral features.
Applications
- Automotive applications like body electronics, lighting control, and sensor interfaces.
- Industrial automation, including motor control and process control.
- Power tools and small appliances.
- General embedded control systems.
Features
- Enhanced 8051 core for improved performance.
- 104KB Flash memory for program storage.
- 128KB RAM for data storage.
- Multiple timers and PWM channels for motor control and timing applications.
- Analog-to-Digital Converter (ADC) for sensor data acquisition.
- Serial communication interfaces: UART, SPI, and I2C.
- On-chip debug support for efficient software development.
- Operating Voltage: 3V to 5.5V.
Benefits
- High performance: The enhanced 8051 core delivers faster processing speeds compared to standard 8051 microcontrollers.
- Large memory capacity: Sufficient Flash and RAM provide ample space for complex applications and data storage.
- Flexible peripherals: The rich set of peripherals allows the microcontroller to interface with various sensors and actuators.
- Easy debugging: The on-chip debug support simplifies software development and testing.
- Cost-effective: Integrated features reduce the need for external components.
Technical Specifications
The SAK-XC2361E-104F128LAA operates with a supply voltage range of 3V to 5.5V. It has an operating temperature range of -40°C to +85°C. The maximum clock frequency is up to 40 MHz. It is offered in a LQFP-64 package.