EN
  • EN
  • DE

SAK-TC297TX-128F300S BB

Part No SAK-TC297TX-128F300S BB
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Aurix 8192K PG-LFBGA-292 125°C RoHScon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091115-SAK-TC297TX-128F300S BB
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAK-TC297TX-128F300S BB CAD Model

Description

The SAK-TC297TX-128F300S BB is a high-performance 32-bit microcontroller from Infineon Technologies' Aurix family. It is designed for automotive applications requiring a high level of performance and safety, particularly in powertrain, chassis, and safety systems.

Applications:

  • Automotive engine management systems
  • Transmission control systems
  • Anti-lock braking systems (ABS)
  • Electronic stability control (ESC)
  • Electric power steering (EPS)
  • Advanced driver-assistance systems (ADAS)

Features:

  • TriCore CPU with 300 MHz clock frequency
  • 128MB Flash memory
  • Multiple CAN FD interfaces
  • Gigabit Ethernet
  • LIN interfaces
  • SPI and UART interfaces
  • High-resolution timers
  • Analog-to-digital converters (ADCs)
  • Safety features: Memory protection unit (MPU), error correction code (ECC), lockstep core
  • Debug interfaces (JTAG, AUDO)

Benefits:

  • High performance for complex control algorithms and ADAS functions
  • Extensive communication interfaces for seamless system integration
  • Robust safety features for reliable operation in safety-critical applications
  • Scalable architecture for various application requirements

Additional Details:

The SAK-TC297TX-128F300S BB microcontroller operates at a clock frequency of 300 MHz and incorporates 128MB of Flash memory. The TriCore architecture enables efficient execution of complex control algorithms necessary for modern automotive systems. The device is equipped with multiple CAN FD interfaces, allowing for high-speed communication within the vehicle network. Gigabit Ethernet provides connectivity for advanced features like over-the-air (OTA) updates and data logging. The inclusion of a memory protection unit (MPU), error correction code (ECC), and a lockstep core ensures reliable and safe operation, meeting the requirements of ISO 26262 safety standards. This microcontroller provides a powerful and reliable platform for advanced automotive applications.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.4383 $168.4383
2+ $162.8238 $325.6476
3+ $145.9793 $437.9379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess