EN
  • EN
  • DE

SAK-TC1793F-512F270EB AB

Part No SAK-TC1793F-512F270EB AB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description MCU 32-Bit TC17xx 270MHz TriCore AUDO MAX RISC 4MB eFlash 192kB DataFlash 288kB SRAM 416-Pin LBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091096-SAK-TC1793F-512F270EB AB
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAK-TC1793F-512F270EB AB CAD Model

Description

The SAK-TC1793F-512F270EB AB is a high-performance 32-bit microcontroller from Infineon Technologies' TriCore family, optimized for demanding automotive and industrial control applications. It's characterized by its powerful processing capabilities, extensive peripheral set, and robust safety features.

Applications:

  • Automotive powertrain control (engine, transmission)
  • Chassis control (ABS, ESP)
  • Electric vehicle (EV) and hybrid electric vehicle (HEV) control
  • Industrial drives
  • Robotics
  • Safety-critical systems

Features:

  • TriCore CPU with 270 MHz clock speed
  • 512 KB Flash memory
  • 64 KB RAM
  • Multiple CAN interfaces
  • FlexRay interface
  • Ethernet MAC
  • LIN interface
  • High-resolution PWM units
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Safety features: Memory protection unit (MPU), error correction code (ECC)
  • Debug interfaces (JTAG, AUDO)

Benefits:

  • High processing power for advanced control algorithms
  • Extensive communication interfaces for seamless system integration
  • Robust safety features for reliable operation in critical applications
  • High level of integration reduces system cost and complexity
  • Scalable architecture for various application requirements

Additional Details:

The SAK-TC1793F-512F270EB AB operates at a clock frequency of 270 MHz and includes 512KB of Flash memory and 64KB of RAM. The TriCore architecture allows for efficient execution of complex control algorithms. The device offers comprehensive communication interfaces, including CAN, FlexRay, Ethernet, and LIN. These interfaces enable the microcontroller to communicate seamlessly with other devices in automotive and industrial networks. Built-in safety features such as the memory protection unit (MPU) and error correction code (ECC) ensure reliable operation in safety-critical applications, meeting stringent safety standards such as ISO 26262. This microcontroller is a robust and reliable solution for demanding automotive and industrial control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess