The SAK-C167CS-L40MCA+ is a high-performance 16-bit microcontroller manufactured by Infineon Technologies, part of the C166 family. It is designed for demanding embedded control applications where real-time performance, connectivity, and reliability are crucial. The 'L40MCA+' designation specifies particular memory configurations, operating temperature ranges, and package types.
Applications:
- Automotive body control systems
- Industrial drives and motor control
- Power supply control
- Networking and communication devices
- Robotics and automation
Features:
- 16-bit C166S V2 architecture CPU
- 40 MHz clock frequency
- On-chip program ROM and data RAM
- Multiple serial communication interfaces (UART, SPI, CAN)
- Analog-to-digital converters (ADCs) with high resolution
- PWM (Pulse Width Modulation) units for motor control and power regulation
- CAPCOM (Capture/Compare) units for timing and control
- Interrupt controller with flexible interrupt handling
- Watchdog timer for system supervision
Benefits:
- High processing speed enables real-time control and complex algorithms.
- Integrated peripherals reduce the need for external components, simplifying design and lowering cost.
- The CAN interface allows for robust and reliable communication in automotive and industrial networks.
- The ADC provides accurate measurement of analog signals.
- The PWM units enable precise control of motors and power supplies.
- The on-chip ROM and RAM offer convenient storage for program code and data.
Additional Details:
The SAK-C167CS-L40MCA+ typically operates at a supply voltage of 5V and is available in a surface-mount package. It includes a variety of I/O ports that can be configured for different functions. The microcontroller is designed for use in harsh environments and includes built-in protection features to prevent damage from overvoltage, overcurrent, and electrostatic discharge. Detailed specifications regarding memory size, ADC resolution, and pinout configurations can be found in the Infineon C166 family datasheet. Its combination of processing power and integrated peripherals makes it an excellent choice for various embedded control systems requiring dependability and performance.