The SAK-C167CR-LM BB is a high-performance 16-bit microcontroller from Infineon Technologies' C166 family. It's designed for real-time control applications, offering a blend of processing power, integrated peripherals, and robust performance.
Applications
- Industrial control systems (e.g., programmable logic controllers (PLCs), motor drives)
- Automotive electronics (e.g., engine management, transmission control, ABS)
- Embedded systems
- Power supplies
- Robotics
Features
- 16-bit architecture with a powerful CPU core
- On-chip memory (Flash/ROM and RAM)
- Clock frequency up to 25 MHz
- Multiple timers and counters
- PWM (Pulse Width Modulation) units for motor control
- ADC (Analog-to-Digital Converter) for sensor interfacing
- Serial communication interfaces (UART, SPI, CAN)
- Interrupt controller for real-time operation
- Watchdog timer for system monitoring
Benefits
- High performance enables complex control algorithms
- Integrated peripherals reduce the need for external components
- Flexible timers and PWM units allow for precise motor control
- On-chip ADC enables easy interfacing with analog sensors
- CAN interface facilitates communication in automotive and industrial networks
- Robust design ensures reliable operation in harsh environments
Additional Details
The SAK-C167CR-LM BB operates with a supply voltage of 5V. It's package type is usually a PQFP. It is a mature microcontroller with a well-established ecosystem of development tools and resources. The CAN interface enables the microcontroller to communicate with other devices in a distributed system. The on-chip watchdog timer helps to prevent system crashes due to software errors. The microcontroller is suitable for applications requiring real-time processing, robust communication, and high reliability. It supports a variety of memory configurations, allowing designers to tailor the device to their specific needs. Infineon provides comprehensive documentation and support for this microcontroller, facilitating its integration into various systems.