The SAF-XC822-1FRIAA is a member of the XC800 family of 8-bit microcontrollers from Infineon Technologies. These microcontrollers are designed for cost-sensitive applications requiring basic control and monitoring functionality. The XC822 offers a good balance of performance, peripherals, and memory to address a wide range of applications.
Applications
- Low-end motor control
- Appliance control (e.g., washing machines, refrigerators)
- Lighting control
- Consumer electronics
- Simple industrial control applications
Features
- 8-bit CPU with up to 20 MHz clock frequency
- 4 KB of Flash memory for program storage
- 256 bytes of RAM for data storage
- 8-channel 10-bit ADC for analog signal measurement
- PWM channels for motor and lighting control
- UART and SPI interfaces for serial communication
- Timer/counters for timing and event management
- On-chip oscillator
Benefits
- Cost-effective solution for basic control applications
- Integrated peripherals reduce external component count
- Small package size allows for compact designs
- Low power consumption for energy-efficient applications
- Easy to program and debug with standard tools
Additional Details
The SAF-XC822-1FRIAA offers a flexible and versatile platform for a variety of embedded control applications. The integrated ADC enables the microcontroller to measure analog signals from sensors, while the PWM channels allow for precise control of motors and lighting systems. The UART and SPI interfaces provide communication capabilities for connecting to other devices and systems. The microcontroller operates over a wide voltage range. Infineon provides a comprehensive set of development tools and software libraries to support the XC800 family of microcontrollers, simplifying the development process. The XC822 is available in a small package, making it suitable for space-constrained applications. It is a robust and reliable solution for cost-sensitive applications requiring basic control and monitoring functionality.