EN
  • EN
  • DE

SAF-TC1100-L150EB-G BB

Part No SAF-TC1100-L150EB-G BB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series TC11xx
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Core Processor TriCore™
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, FIFO, I²C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Type ROMless
RAM Size 144K x 8
Supply Voltage - Operating 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-LBGA
Supplier Device Package P-LBGA-208-2
Base Product Number SAF-TC1100
Other Names SAF-TC1100-L150EB-GBB,SAF-TC1100-L150EB-GBBINTR,SAF-TC1100-L150EB-GBBCT,SAF-TC1100-L150EB-GBBINCT,SP000099815,SP000099816,SAF-TC1100-L150EB-GBBTR,FT1100L150EBGBBXP,SAFTC1100L150EBBBXT,SAFTC1100L150EBGBB,SAF-TC1100-L150EB-GBBTR,SAF-TC1100-L150EB-GBBCT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 1264686-SAF-TC1100-L150EB-G BB
Ultra Librarian 3D Model Ultra Librarian SAF-TC1100-L150EB-G BB CAD Model

Description

The SAF-TC1100-L150EB-GBB is an integrated circuit designed for use in embedded microcontrollers.

  • Series: TC11xx
  • Core Processor: TriCore™ core processor
  • Speed: 150MHz
  • Package: Tape and reel (TR)
  • Standard Package: 1,000
  • Mounting: Surface-mount technology (SMT)
  • Core Size: 32-bit single-core
  • Connectivity: EBI/EMI, FIFO, I²C, IrDA, SPI, and UART/USART
  • Peripherals: DMA, POR, PWM, and WDT
  • Number of I/O: 72
  • Program Memory: ROMless
  • RAM Size: 144K x 8
  • Oscillator Type: External
  • Operating Voltage: 1.43V to 1.58V
  • REACH: REACH unaffected

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess