EN
  • EN
  • DE

SAF-C504-2R24M AC-T

Part No SAF-C504-2R24M AC-T
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187740-SAF-C504-2R24M AC-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C504-2R24M AC-T CAD Model

Description

The SAF-C504-2R24M AC-T is a microcontroller from Infineon Technologies, belonging to the C500 family of 8-bit microcontrollers. It's specifically designed for embedded control applications that demand a balance between processing power, memory, and I/O capabilities. This microcontroller offers a cost-effective solution for a variety of applications.

Applications

  • Automotive electronics (e.g., engine control, dashboard instruments)
  • Industrial control systems
  • Home appliances (e.g., washing machines, microwave ovens)
  • Power tools
  • Motor control
  • Embedded systems with real-time requirements

Features

  • 8-bit CPU with optimized instruction set
  • On-chip ROM (Read-Only Memory) for program storage
  • On-chip RAM (Random Access Memory) for data storage
  • Timers and counters for precise timing and control
  • Serial communication interfaces (e.g., UART, SPI) for connecting to other devices
  • Parallel I/O ports for general-purpose digital input and output
  • Interrupt handling for responding to external events

Benefits

  • Cost-effective solution for embedded control applications
  • Suitable for real-time processing and control tasks
  • Reduced system size and complexity due to integrated peripherals
  • Easy integration with various sensors, actuators, and communication devices
  • Low power consumption for battery-powered applications
  • Reliable operation in demanding environments

Additional Details

The SAF-C504-2R24M AC-T microcontroller features a robust architecture designed for reliable performance in embedded systems. Its instruction set is optimized for control applications, allowing for efficient execution of control algorithms. The on-chip ROM provides storage for the program code, while the on-chip RAM stores the data used by the program. The microcontroller incorporates several timers and counters that can be configured for various timing-related tasks, such as PWM generation and event counting. The serial communication interfaces enable communication with external devices using standard protocols such as UART and SPI. The parallel I/O ports provide a flexible interface for connecting to external hardware components. The interrupt handling mechanism allows the microcontroller to respond quickly and efficiently to external events. The 2R24M and AC-T designations denote specific memory configurations and packaging options. This microcontroller is designed to operate within a specified voltage and temperature range and is suitable for use in harsh environments. Its comprehensive feature set makes it a popular choice for a wide range of embedded control applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9660 $63.7280
18+ $6.5361 $117.6498
28+ $6.3329 $177.3212
38+ $6.1284 $232.8792
49+ $5.9240 $290.2760
66+ $5.3107 $350.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess