EN
  • EN
  • DE

SAF-C165-LF3V

Part No SAF-C165-LF3V
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description SAF-C165-LF3V Infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090970-SAF-C165-LF3V
Categories Embedded - Microcontrollers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF-C165-LF3V CAD Model

Description

The SAF-C165-LF3V is a 16-bit microcontroller manufactured by Infineon Technologies. It belongs to the C166 family and is designed for embedded control applications requiring high performance and a variety of integrated peripherals. This microcontroller is suitable for use in automotive, industrial, and communication systems where real-time control and efficient processing are essential.

Applications:

  • Automotive systems (e.g., engine management, body control)
  • Industrial automation (e.g., robotics, process control)
  • Communication systems (e.g., networking equipment)
  • Motor control applications (e.g., servo drives)
  • Power supplies and power management systems

Features:

  • 16-bit CPU with a powerful instruction set
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and counters for precise timing control
  • Analog-to-digital converters (ADCs) for sensor interfacing
  • Serial communication interfaces (e.g., UART, SPI, CAN)
  • PWM outputs for controlling motor drives and power converters

Benefits:

  • Enables high-performance real-time control
  • Reduces system cost and complexity through integration
  • Provides a flexible platform for various applications
  • Enhances system reliability and robustness
  • Simplifies development with comprehensive tools and resources

Additional Details:

The SAF-C165-LF3V typically operates with a supply voltage of 3.3V, indicated by the "3V" in the name. Clock frequency varies, consult the datasheet for specific models. It includes Flash memory and RAM (the exact sizes can be found in the device's datasheet). The ADC resolution is generally around 10 bits. It uses UART, SPI, and CAN communication protocols. It offers multiple interrupt sources for real-time event handling. Package types may include PQFP. Consult the official Infineon documentation for detailed technical specifications, pin configurations, and application notes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess