The SAF-C164CI-8E25MDA is a high-performance 16-bit microcontroller from Infineon Technologies' C166 family. This microcontroller is designed for demanding embedded control applications, providing a blend of processing power, integrated peripherals, and memory capabilities. Its architecture makes it suitable for use in automotive, industrial control, and communication systems where real-time performance and reliability are essential.
Applications:
- Automotive control systems (e.g., engine management, transmission control)
- Industrial automation and control (e.g., robotics, PLCs)
- Communication systems (e.g., networking equipment, telecom infrastructure)
- Motor control applications (e.g., servo drives, inverters)
- Power management systems
Features:
- 16-bit CPU with a powerful instruction set for efficient code execution
- On-chip Flash memory for program storage
- On-chip RAM for data storage
- Multiple timers/counters for precise timing and event control
- Analog-to-digital converters (ADCs) for interfacing with analog sensors
- Serial communication interfaces (UART, SPI, CAN) for communication with other devices
- PWM outputs for controlling motor drives and power converters
Benefits:
- Enables high-performance real-time control
- Reduces system cost and complexity through high integration
- Provides a flexible platform for a wide range of applications
- Enhances system reliability and robustness
- Simplifies development with a comprehensive set of tools and resources
Additional Details:
The SAF-C164CI-8E25MDA typically operates at a clock frequency of up to 25 MHz. It has 256KB of on-chip Flash memory and 8KB of RAM. The ADC resolution is 10-bit. Communication interfaces include UART, SPI, and CAN. Operating voltage is typically 5V. Package options often include PQFP. The part also offers various interrupt handling capabilities for real-time responsiveness. It adheres to industry-standard safety and environmental regulations.