The SAB83C166W-5M-T3 is a high-performance 16-bit microcontroller manufactured by Infineon Technologies. It is based on the enhanced 8051 architecture, offering a wide range of integrated peripherals and advanced features for demanding embedded control applications.
Applications
- Automotive control systems
- Industrial automation
- Motor control
- Power management
- Robotics
Features
- Enhanced 8051 architecture
- 5 MHz clock frequency
- Up to 64 KB of on-chip Flash memory
- 2 KB of on-chip RAM
- Multiple timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- Analog-to-digital converter (ADC)
- PWM channels for motor control
- CAN bus interface
Benefits
- High performance: The enhanced 8051 core and 5 MHz clock frequency provide sufficient processing power for complex control tasks.
- Integrated peripherals: On-chip peripherals such as timers, serial interfaces, and ADC reduce the need for external components.
- Flexible communication: UART, SPI, I2C, and CAN bus interfaces enable communication with various external devices and networks.
- Suitable for motor control: PWM channels facilitate precise control of motors in various applications.
- Reliable operation: The robust architecture and integrated features ensure reliable performance in harsh environments.
- Cost-effective solution: The integrated peripherals and ample memory reduce the overall system cost.
The SAB83C166W-5M-T3 microcontroller provides a versatile platform for embedded control applications. Its enhanced 8051 architecture, integrated peripherals, and flexible communication interfaces make it a suitable choice for a wide range of industrial and automotive applications. The on-chip flash memory allows for easy programming and updates, while the ample RAM provides sufficient storage for data and program code.