EN
  • EN
  • DE

SAB82532HV3.2A

Part No SAB82532HV3.2A
Manufacturer Infineon Technologies
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Interface - Specialized
Win Source Part Number 187614-SAB82532HV3.2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB82532HV3.2A CAD Model

Description

The SAB82532HV3.2A is a communication controller manufactured by Infineon Technologies. It is specifically designed for ISDN (Integrated Services Digital Network) applications, providing a robust and reliable interface for data transmission.

Applications

  • ISDN terminals
  • ISDN network interfaces
  • Data communication systems
  • Telecommunication equipment
  • PBX (Private Branch Exchange) systems

Features

  • High-level Data Link Control (HDLC) protocol support
  • ISDN primary rate access (PRA) and basic rate access (BRA) support
  • Integrated time slot interchange (TSI) functionality
  • On-chip direct memory access (DMA) controller
  • Multiple interrupt sources for efficient interrupt handling
  • Programmable frame length and data rates
  • Low power consumption
  • Serial communication interface
  • Parallel communication interface

Benefits

  • Efficient data transmission: HDLC protocol support ensures reliable and error-free data communication.
  • Versatile ISDN connectivity: Supports both primary and basic rate access, offering flexibility in network configuration.
  • Reduced system overhead: Integrated DMA controller minimizes CPU intervention in data transfer operations.
  • Optimized interrupt handling: Multiple interrupt sources allow for prioritized and efficient handling of different events.
  • Flexible configuration: Programmable frame length and data rates enable customization to specific application requirements.
  • Low power operation: Minimizes energy consumption in battery-powered and energy-sensitive applications.

The SAB82532HV3.2A provides a comprehensive solution for ISDN communication, integrating various features and functionalities to simplify system design and enhance performance. It is a suitable choice for applications requiring reliable and efficient data transmission over ISDN networks.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess