The SAB8088-1-P is a microprocessor manufactured by Infineon Technologies (originally Siemens). It's part of the Intel 8088 family, known for its use in early IBM PCs. The 8088 is a variant of the 8086, featuring an 8-bit external data bus, making it more cost-effective and easier to interface with existing 8-bit peripherals. The '-1' likely denotes a specific clock speed rating, and 'P' suggests it comes in a plastic package.
Applications:
- Early IBM PCs and compatible computers
- Industrial control systems
- Embedded systems
- Instrumentation
- Robotics
Features:
- 8-bit External Data Bus: Simplified interfacing with 8-bit peripherals.
- 16-bit Internal Architecture: Provides 16-bit processing capabilities internally.
- Segmented Memory Addressing: Uses memory segmentation to access up to 1MB of memory.
- Instruction Set: Features a comprehensive instruction set for performing various operations.
- Interrupt Handling: Supports interrupt handling mechanisms for responding to real-time events.
- Clock Speed: Operates at a specific clock speed, often 4.77 MHz (depending on the '-1' rating).
Benefits:
- Cost-Effective: Lower cost due to the 8-bit external data bus.
- Easy Integration: Simplified integration with existing 8-bit systems and peripherals.
- Wide Compatibility: Compatible with a wide range of software and hardware designed for the 8088 architecture.
- Reliable Performance: Provides reliable performance for various applications.
Technical Details:
The SAB8088-1-P has an 8-bit external data bus and a 20-bit address bus, enabling it to address up to 1MB of memory. It uses memory segmentation for addressing. The clock speed affects the overall processing speed. The 'P' indicates that it's housed in a plastic package. It was a key processor in making personal computers affordable and accessible.