EN
  • EN
  • DE

SAB-M3005-8D

Part No SAB-M3005-8D
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 3005A, 8-channel, high-side switch IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187688-SAB-M3005-8D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-M3005-8D CAD Model

Description

The Infineon Technologies SAB-M3005-8D is a 32-bit embedded microcontroller based on the ARM Cortex-M3 processor. It is designed for a wide range of applications, including industrial automation, consumer electronics, and automotive systems. The SAB-M3005-8D features a high-performance ARM Cortex-M3 processor running at up to 100 MHz, as well as a wide range of peripherals, including:

128 KB of embedded SRAM 1 MB of embedded flash memory A 12-bit analog-to-digital converter (ADC) with 16 channels Two 16-bit timer/counters A real-time clock (RTC) A CAN bus controller A UART An SPI interface An I2C interface The SAB-M3005-8D is available in a 48-pin LQFP package and is supported by a comprehensive development ecosystem, including a compiler, debugger, and evaluation board.

Features

High-performance ARM Cortex-M3 processor running at up to 100 MHz 128 KB of embedded SRAM 1 MB of embedded flash memory A 12-bit analog-to-digital converter (ADC) with 16 channels Two 16-bit timer/counters A real-time clock (RTC) A CAN bus controller A UART An SPI interface An I2C interface Available in a 48-pin LQFP package Supported by a comprehensive development ecosystem Applications

The SAB-M3005-8D is suitable for a wide range of applications, including:

Industrial automation Consumer electronics Automotive systems Medical devices Security systems Building automation Home appliances Examples

Here are a few examples of specific applications where the SAB-M3005-8D can be used:

Industrial automation: The SAB-M3005-8D can be used to control a variety of industrial devices, such as motors, sensors, and actuators. For example, it could be used to control a motor that drives a conveyor belt in a factory. Consumer electronics: The SAB-M3005-8D can be used in a variety of consumer electronics devices, such as smart TVs, set-top boxes, and gaming consoles. For example, it could be used to control the user interface of a smart TV. Automotive systems: The SAB-M3005-8D can be used in a variety of automotive systems, such as engine control units, anti-lock braking systems, and airbags. For example, it could be used to control the fuel injection system in an engine. Medical devices: The SAB-M3005-8D can be used in a variety of medical devices, such as pacemakers, insulin pumps, and blood glucose monitors. For example, it could be used to control the pace of a pacemaker. Security systems: The SAB-M3005-8D can be used in a variety of security systems, such as alarm systems, motion detectors, and door locks. For example, it could be used to control the alarm system in a home. Building automation: The SAB-M3005-8D can be used in a variety of building automation systems, such as heating and cooling systems, lighting systems, and security systems. For example, it could be used to control the thermostat in a building. Home appliances: The SAB-M3005-8D can be used in a variety of home appliances, such as washing machines, refrigerators, and dishwashers. For example, it could be used to control the wash cycle of a washing machine. Conclusion

The Infineon Technologies SAB-M3005-8D is a versatile and powerful embedded microcontroller that is suitable for a wide range of applications. It features a high-performance ARM Cortex-M3 processor, a wide range of peripherals, and a comprehensive development ecosystem.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess