EN
  • EN
  • DE

PXE1520CDN-G003

Part No PXE1520CDN-G003
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086472-PXE1520CDN-G003
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXE1520CDN-G003 CAD Model

Description

The PXE1520CDN-G003 is a system power management integrated circuit (PMIC) manufactured by Infineon Technologies. It is designed to provide comprehensive power management for a variety of applications, offering multiple voltage rails and control features in a compact package.

Applications:

  • Automotive infotainment systems: Powers the various components of in-car entertainment systems.
  • Automotive instrument clusters: Provides regulated power for display and control units in dashboards.
  • Industrial control units: Used in industrial automation and control systems for efficient power distribution.
  • Telematics systems: Powers communication and navigation modules in vehicles.
  • Portable devices: Integrated into handheld devices, providing power to critical components.

Features:

  • Multiple voltage rails: Provides several regulated output voltages to power different system components.
  • Integrated DC-DC converters: Features high-efficiency DC-DC converters for optimal power conversion.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overvoltage protection: Protects the system from voltage spikes and surges.
  • Undervoltage lockout (UVLO): Prevents operation under low voltage conditions.
  • Overtemperature protection: Shuts down the device in case of excessive temperature.
  • I2C interface: Allows for digital control and monitoring of power management functions.
  • Watchdog timer: Monitors system operation and resets the system if necessary.

Benefits:

  • Simplified Power Management: Integrates multiple power management functions into a single chip, simplifying system design.
  • Improved Efficiency: High-efficiency DC-DC converters minimize power losses and improve battery life.
  • Enhanced System Reliability: Protection features ensure reliable operation under various conditions.
  • Reduced Board Space: Compact package saves valuable board space in space-constrained applications.
  • Flexible Configuration: I2C interface allows for dynamic adjustment of power settings.

Additional Details:

The PXE1520CDN-G003 typically includes a range of protection features like short-circuit protection, overcurrent protection, and thermal shutdown. The integrated DC-DC converters can be configured for various output voltages and current levels to suit different application requirements. The I2C interface allows for real-time monitoring of voltage, current, and temperature, as well as adjustment of power settings. Precise specifications depend on the exact model number and manufacturer's datasheet.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess