EN
  • EN
  • DE

PX4640BDFG

Part No PX4640BDFG
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214736-PX4640BDFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX4640BDFG CAD Model

Description

The PX4640BDFG is a microcontroller manufactured by Infineon Technologies, designed for a range of industrial and automotive applications. This microcontroller is part of the PX family, recognized for its robust performance and reliability in harsh operating environments. The PX4640BDFG integrates a powerful CPU core, substantial memory resources, and a comprehensive set of peripherals, making it suitable for complex control and communication tasks.

Applications

  • Automotive Body Control: Central gateway modules, body control modules (BCM), and lighting control systems.
  • Industrial Automation: Programmable logic controllers (PLCs), industrial drives, and motor control applications.
  • Power Management: Battery management systems (BMS), DC-DC converters, and power inverters.
  • Automotive Safety Systems: Anti-lock braking systems (ABS), electronic stability control (ESC), and airbag control units (ACU).
  • Embedded Networking: CAN bus communication, LIN bus communication, and Ethernet-based industrial networking.

Features

  • High-Performance CPU Core: Delivers the processing power required for complex control algorithms and real-time tasks.
  • Integrated Memory: Provides sufficient flash memory for program storage and RAM for data processing.
  • Comprehensive Peripherals: Includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, PWM generators, and various communication interfaces (CAN, LIN, SPI, UART).
  • Safety Features: Incorporates hardware and software safety mechanisms to meet stringent automotive and industrial safety standards.
  • Low-Power Modes: Offers various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • Enhanced System Performance: Enables the implementation of sophisticated control algorithms and real-time processing.
  • Improved Safety: Integrated safety features reduce the risk of system failures and ensure compliance with safety regulations.
  • Reduced System Cost: High integration reduces the need for external components, lowering overall system costs.
  • Increased Reliability: Robust design ensures reliable operation in harsh automotive and industrial environments.
  • Optimized Energy Efficiency: Low-power modes extend battery life and reduce energy consumption.

Additional Details

The PX4640BDFG microcontroller typically operates at clock frequencies up to 133 MHz and features several hundred kilobytes of flash memory and RAM. It supports a wide range of communication protocols, including CAN, LIN, SPI, and UART. The device is commonly packaged in a QFP or LQFP package and is designed to operate over an extended temperature range suitable for automotive and industrial applications. For detailed technical specifications, refer to the official Infineon datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess