The PMB8810, manufactured by Infineon Technologies, is a highly integrated radio frequency (RF) transceiver designed for use in mobile communication devices. This component plays a crucial role in handling the transmission and reception of wireless signals, enabling devices to connect to cellular networks.
Applications
- Mobile phones
- Tablets
- Data cards and USB dongles
- M2M (Machine-to-Machine) communication devices
Features
- Multi-band support: The PMB8810 supports a wide range of frequency bands, making it suitable for global deployment.
- Highly integrated: It integrates various RF functions into a single chip, reducing the overall board space and component count.
- Low power consumption: Optimized for low power operation, extending the battery life of mobile devices.
- High sensitivity and selectivity: Ensures reliable communication even in challenging RF environments.
- Advanced calibration algorithms: Improves performance and reduces manufacturing costs.
- Direct Conversion Receiver: This architecture simplifies the design and reduces the number of external components needed, leading to cost savings and improved performance.
Benefits
- Improved device performance: The PMB8810's high sensitivity and selectivity ensure reliable communication and data transfer.
- Reduced BOM cost: Integration of multiple RF functions into a single chip lowers the bill of materials (BOM) cost.
- Smaller device footprint: The compact design allows for smaller and more aesthetically pleasing mobile devices.
- Extended battery life: Low power consumption contributes to longer battery life, enhancing user experience.
- Faster time-to-market: Integrated features and simplified design accelerate product development and time-to-market.
Additional Details
The PMB8810 typically supports 2G, 3G, and 4G LTE cellular standards. It employs advanced modulation and demodulation techniques to ensure high data rates and reliable communication. The device is usually controlled by a baseband processor through a digital interface, allowing for flexible configuration and control of RF parameters. It features integrated power management functions to optimize power consumption based on the current operating conditions. It also incorporates built-in self-test (BIST) capabilities for improved manufacturability and field diagnostics.