EN
  • EN
  • DE

PMB7790ESV1.2

Part No PMB7790ESV1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350506-PMB7790ESV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7790ESV1.2 CAD Model

Description

The PMB7790ESV1.2 is a transceiver IC developed by Infineon Technologies. It's intended for use in mobile communication devices, handling the transmission and reception of radio frequency (RF) signals, which is essential for cellular connectivity.

Applications:

  • Smartphones: Primary component in smartphones, facilitating voice and data communication over cellular networks.
  • Cellular-Enabled Tablets: Integrated into tablets with cellular connectivity, enabling internet access and communication.
  • Mobile Hotspots: Used in mobile hotspots, providing cellular internet access to multiple devices.
  • IoT Devices with Cellular Connectivity: Employed in various IoT devices that require cellular communication for data transmission and remote control.

Features:

  • Wide Frequency Band Support: Supports a wide range of frequency bands utilized in cellular communication.
  • Low Noise Amplifier (LNA): Includes an integrated LNA to amplify weak received signals.
  • Power Amplifier (PA): Features an integrated PA for efficient transmission of signals.
  • Advanced Filtering Techniques: Implements advanced filtering techniques to minimize interference and improve signal quality.
  • Digital Baseband Interface: Provides a digital interface for connection to the baseband processor.

Benefits:

  • Improved Signal Reception: Enhances signal reception in areas with weak signal strength.
  • Efficient Power Management: Optimizes power consumption to extend battery life in mobile devices.
  • Reduced Interference: Minimizes interference for clearer and more reliable communication.
  • Compact Size: Allows for smaller and more compact mobile device designs.
  • Simplified Integration: Simplifies integration with other components in the mobile device.

This highly integrated RF transceiver solution provides robust performance and efficient power management. The PMB7790ESV1.2 incorporates advanced features such as adaptive predistortion and dynamic bias control to optimize signal quality and power efficiency. It also includes comprehensive protection circuitry to ensure reliable operation in harsh environments. The integration of key RF components reduces the overall BOM (Bill of Materials) cost and simplifies the design process. Its support for various cellular standards makes it a versatile solution for global markets.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess