EN
  • EN
  • DE

PMB7725H

Part No PMB7725H
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085624-PMB7725H
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB7725H CAD Model

Description

The PMB7725H is a Radio Frequency Front-End (RFFE) module manufactured by Infineon Technologies. It is designed for LTE and 5G mobile devices, providing high performance and integration for cellular communication.

Applications

  • Smartphones: Enables cellular connectivity for voice and data transmission on LTE and 5G networks.
  • Tablets: Provides wireless communication capabilities for tablets and other portable devices.
  • Mobile Hotspots: Facilitates internet access for multiple devices via cellular networks.
  • IoT Devices: Enables cellular connectivity for various Internet of Things (IoT) applications.

Features

  • Multi-Band Support: Supports multiple frequency bands for global LTE and 5G network compatibility.
  • Integrated Filters: Includes SAW and BAW filters for improved signal selectivity and interference rejection.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Power Amplifier (PA): Provides efficient power amplification for signal transmission.
  • Antenna Switching: Integrates antenna switches for flexible antenna configuration.
  • MIPI RFFE Interface: Allows for digital control and configuration via the MIPI RFFE standard.

Benefits

  • Improved Network Performance: High sensitivity and signal selectivity enhance communication quality and data rates.
  • Global Compatibility: Multi-band support enables operation on cellular networks worldwide.
  • Reduced Board Space: Integrated design minimizes the number of external components required.
  • Simplified Design: Integration of multiple RF functions simplifies the design and development process.
  • Efficient Power Consumption: Optimized for low power consumption to extend battery life.
  • Enhanced Signal Quality: Integrated filters and LNAs improve signal quality and reduce interference.

Additional Details

The PMB7725H incorporates advanced filtering techniques to minimize interference from adjacent frequency bands. It is designed to meet stringent regulatory requirements for cellular communication. The RFFE module is available in a compact package suitable for high-density PCB assembly. Detailed specifications, including operating frequency range, RF performance metrics, and interface details, are available in the Infineon PMB7725H datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess