EN
  • EN
  • DE

PMB6952 V1.0

Part No PMB6952 V1.0
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350468-PMB6952 V1.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB6952 V1.0 CAD Model

Description

The PMB6952 V1.0, produced by Infineon Technologies, is a highly integrated RF transceiver designed to meet the demanding requirements of modern wireless communication systems. This component combines transmitter and receiver functionalities into a single chip, optimizing performance and minimizing board space.

Applications

  • Mobile Phones: Enables cellular communication in smartphones, supporting voice and data transmission.
  • Wireless Modules: Used in various wireless modules for connecting devices to cellular networks.
  • IoT Devices: Integrated into Internet of Things (IoT) devices, such as smart sensors and tracking devices, for cellular connectivity.

Features

  • Multi-Band Support: Operates across multiple frequency bands, ensuring compatibility with various cellular networks.
  • Integrated Transmitter and Receiver: Combines both transmitter and receiver functionalities in a single chip.
  • Low Power Consumption: Optimizes power usage for extended battery life in mobile and IoT devices.
  • High Sensitivity Receiver: Enhances signal reception in weak signal environments.
  • Advanced Modulation Techniques: Supports various modulation schemes for efficient data transmission.
  • Compact Design: Designed for small form factor applications, minimizing board space requirements.

Benefits

  • Enhanced Communication Range: Improved receiver sensitivity extends the communication range of wireless devices.
  • Longer Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Reduced System Complexity: Integration simplifies the design process and reduces the number of external components.
  • Faster Time-to-Market: Streamlined design allows for quicker product development cycles.
  • Versatile Application: Suitable for a wide range of wireless communication applications.

Additional Details

The PMB6952 V1.0 typically operates within a voltage range of 2.7V to 3.6V. It is designed to meet the stringent requirements of cellular communication standards. The integrated transceiver incorporates advanced signal processing techniques to minimize interference and ensure reliable communication. It is often packaged in a small, surface-mount package suitable for automated assembly processes. Detailed specifications regarding gain, noise figure, and power consumption are available in the product datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess