The PMB2520V1.0, manufactured by Infineon Technologies, is a monolithic integrated circuit designed for ISDN (Integrated Services Digital Network) applications. It serves as a highly efficient and cost-effective solution for connecting terminal equipment to the ISDN network. This device integrates multiple functions into a single chip, simplifying the design and reducing the overall cost of ISDN interfaces. Its primary function is to provide the necessary interface between the ISDN line and the user's equipment, handling data transmission and control signals.
Applications
- ISDN Terminal Adapters
- ISDN Routers
- ISDN Telephones
- Computer ISDN Interface Cards
- Point-of-Sale (POS) Terminals
Features
- Single-chip ISDN interface
- Integrated S/T interface transceiver
- Supports ITU-T I.430 standard
- HDLC controller for data transmission
- Built-in line termination
- Low power consumption
- Flexible clocking options
- Short circuit protection
- Diagnostic features for troubleshooting
Benefits
- Reduced system cost due to high integration
- Simplified design and faster time-to-market
- Improved reliability and performance
- Lower power consumption for energy-efficient applications
- Compliance with ISDN standards ensures interoperability
- Easy integration into existing systems
- Robust protection against line faults
- Enhanced diagnostics for easier maintenance
Additional Details
The PMB2520V1.0 operates according to the ITU-T I.430 standard, which defines the basic rate interface (BRI) for ISDN. It includes an S/T interface transceiver, enabling direct connection to the ISDN line. The integrated HDLC (High-Level Data Link Control) controller manages the data transmission protocol, ensuring reliable communication. The device's built-in line termination eliminates the need for external termination resistors, further simplifying the design. Its low power consumption makes it suitable for battery-powered ISDN devices. The PMB2520V1.0 offers flexible clocking options, allowing it to be synchronized with various system clocks. Short circuit protection safeguards the device and the ISDN line from damage due to electrical faults. Diagnostic features provide valuable information for troubleshooting and maintaining the ISDN connection. This IC offers a cost-effective and reliable solution for integrating ISDN connectivity into a wide range of devices.