EN
  • EN
  • DE

PM4A17N1

Part No PM4A17N1
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833952-PM4A17N1
Ultra Librarian 3D Model Ultra Librarian PM4A17N1 CAD Model

Description

The PM4A17N1 is a power module manufactured by Infineon Technologies. It is designed for use in various power electronics applications, offering a compact and efficient solution for power conversion and control.

Applications

  • Motor Drives: Used in industrial motor drives to control the speed and torque of electric motors.
  • Power Supplies: Employed in power supplies for servers, telecom equipment, and industrial automation systems.
  • Inverters: Integrated into inverters for solar power systems and uninterruptible power supplies (UPS).
  • Welding Machines: Utilized in welding machines for precise control of welding current.
  • Traction Applications: Found in electric vehicles and railway traction systems.

Features

  • High Power Density: Compact design for efficient use of space.
  • Integrated Protection: Includes over-voltage, over-current, and over-temperature protection.
  • Low Switching Losses: Optimized for high-frequency switching applications.
  • High Reliability: Designed for long-term operation in harsh environments.
  • Easy to Use: Simplifies design and implementation with integrated components.

Benefits

  • Improved System Efficiency: Reduces energy consumption and operating costs.
  • Increased System Reliability: Protects against damage from electrical faults and thermal stress.
  • Reduced System Size: Enables more compact and portable designs.
  • Faster Time to Market: Simplifies design and reduces development time.
  • Lower System Cost: Reduces the number of external components required.

Additional Details

The PM4A17N1 typically includes insulated gate bipolar transistors (IGBTs) and diodes in a half-bridge or full-bridge configuration. The specific voltage and current ratings, as well as the switching frequency, vary depending on the specific model. It is designed to operate within a specified temperature range, and proper heat sinking is required to ensure reliable operation. Datasheets provide detailed electrical characteristics, thermal performance, and application guidelines. This module offers a robust solution for power electronics designers seeking high performance and reliability in a compact package.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess