EN
  • EN
  • DE

PM4A09N1

Part No PM4A09N1
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833951-PM4A09N1
Ultra Librarian 3D Model Ultra Librarian PM4A09N1 CAD Model

Description

The PM4A09N1, manufactured by Infineon Technologies, is a highly integrated power management IC (PMIC) designed for a variety of applications requiring efficient power conversion and control. This device offers a comprehensive solution for managing multiple voltage rails and optimizing power consumption in embedded systems.

Applications

  • Automotive Applications: Used in electronic control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Provides power management for programmable logic controllers (PLCs), motor drives, and industrial PCs.
  • Telecommunications Equipment: Found in base stations, routers, and network switches.
  • Consumer Electronics: Employed in set-top boxes, smart TVs, and gaming consoles.
  • Medical Devices: Used in portable medical equipment and diagnostic instruments.

Features

  • Multiple Output Channels: Supports multiple voltage rails for different system components.
  • Integrated DC-DC Converters: Includes buck (step-down) and boost (step-up) converters for efficient power conversion.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Protection Features: Offers overvoltage, undervoltage, overcurrent, and overtemperature protection.
  • Programmable Settings: Allows for customization of voltage levels and current limits.

Benefits

  • Efficient Power Management: Integrated DC-DC converters optimize power conversion efficiency, reducing heat dissipation and improving battery life.
  • Reduced System Size: Highly integrated design minimizes the number of external components, resulting in a smaller footprint.
  • Enhanced System Reliability: Comprehensive protection features prevent damage to system components.
  • Flexibility and Scalability: Programmable settings allow for customization to meet specific application requirements.
  • Simplified Design: Integrated functionality simplifies the design process and reduces development time.

Additional Details

The PM4A09N1 operates from a wide input voltage range, typically from 4.5V to 36V. It is available in a thermally enhanced package to ensure reliable operation in demanding environments. The device includes various communication interfaces, such as I2C, for monitoring and control. Specific output voltage and current capabilities vary depending on the configuration. The integrated protection features safeguard against common power supply faults, enhancing system robustness. Detailed electrical specifications, including switching frequency and efficiency curves, are available in the Infineon datasheet. The PM4A09N1 is designed to meet stringent automotive and industrial standards, ensuring high reliability and performance.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess