EN
  • EN
  • DE

LTM2886HY-3I#PBF

Part No LTM2886HY-3I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ Automotive 32-Pin BGA Tray / DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Technology Capacitive Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 400kHz
Propagation Delay tpLH / tpHL (Maximum) 250ns, 250ns
Rise / Fall Time (Typ) 250ns, 250ns (Maximum)
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784542-LTM2886HY-3I#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2886HY
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2886HY-3I#PBF CAD Model

Description

The LTM2886HY-3I#PBF is a robust isolated μModule transceiver from Linear Technology, designed to provide a complete, galvanically isolated data communication interface for demanding industrial applications. This high-performance product ensures reliable data exchange in environments subject to high levels of electrical noise, offering a combination of signal and power isolation in a single, compact package.

Key Features

  • Integrated Isolation: The LTM2886HY-3I#PBF features 2500VRMS of galvanic isolation between the input and output, achieved through an internal isolation barrier. This helps to protect sensitive electronic equipment from high voltage transients and ground loops.
  • Isolated Power: An integrated DC/DC converter provides isolated power supply derived from a single 5V input, simplifying system design and power management.
  • High-Speed Operation: This transceiver supports high-speed data communication, ensuring efficient and fast data transfer for industrial control systems.
  • Robust Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Enhanced ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding against inadvertent static discharges which can be detrimental to electronic components.

Applications

The LTM2886HY-3I#PBF is ideal for a variety of industrial applications where isolation is critical, such as:

  • Industrial Automation and Control Systems
  • Test Equipment
  • Medical Equipment
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTM2886HY-3I#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for the life of the product. The robust design and rigorous testing guarantee that this isolated μModule transceiver will meet the exacting requirements of industrial applications.

For detailed technical specifications, application circuits, and additional information, designers and engineers are encouraged to consult the product datasheet and user guides provided by Linear Technology.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess