EN
  • EN
  • DE

PEF88601RV1.1

Part No PEF88601RV1.1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Description PEF88601 V2 Line driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272776-PEF88601RV1.1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date November 04, 2009
Ultra Librarian 3D Model Ultra Librarian PEF88601RV1.1 CAD Model

Description

The PEF88601RV1.1, produced by Infineon Technologies, is a highly integrated chip designed for xDSL applications. Specifically, it targets customer premises equipment (CPE) and combines high-performance data transmission capabilities with efficient power management. It's engineered to provide robust and reliable connectivity in various network environments.

Applications

  • ADSL/ADSL2/ADSL2+ modems and routers: Enables high-speed internet access for residential and small business users.
  • Voice over IP (VoIP) gateways: Integrates voice and data services, allowing for simultaneous communication over a single line.
  • IPTV set-top boxes: Delivers high-definition video content over broadband connections.
  • Small office/home office (SOHO) networking devices: Provides connectivity solutions for multiple devices in small business settings.

Features

  • Multi-standard xDSL support: Compatible with ADSL, ADSL2, and ADSL2+ standards, offering versatility in deployment.
  • Integrated line driver: Includes a built-in line driver for direct connection to the telephone line.
  • Low power consumption: Optimized for efficient energy usage, reducing operational costs and environmental impact.
  • Advanced error correction: Incorporates robust error correction mechanisms to ensure reliable data transmission.
  • Flexible interface options: Provides a variety of interface options for seamless integration with other system components.

Benefits

  • High-speed internet access: Facilitates fast and reliable internet connectivity for a wide range of applications.
  • Reduced system cost: Integration of multiple functions on a single chip lowers overall system cost and complexity.
  • Improved network performance: Advanced error correction and signal processing enhance network stability and performance.
  • Simplified system design: Integrated line driver and flexible interface options streamline system design and development processes.
  • Energy efficiency: Low power consumption contributes to energy savings and promotes environmental sustainability.

Additional Details

The PEF88601RV1.1 operates within a specified voltage and temperature range, ensuring stable and reliable performance under various conditions. Its compact package design allows for integration into space-constrained applications. Comprehensive documentation and software tools are available to support development and deployment, reducing time-to-market for new products.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7062 $59.5364
53+ $2.2199 $117.6547
81+ $2.1506 $174.1986
111+ $2.0813 $231.0243
144+ $2.0120 $289.7280
193+ $1.8041 $348.1913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess