EN
  • EN
  • DE

PEF4265T

Part No PEF4265T
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP20
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 755583-PEF4265T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF4265T CAD Model

Description

The Infineon PEF4265T is an integrated Ethernet transceiver designed for a variety of networking applications. This device provides a complete physical layer solution for transmitting and receiving data over Ethernet networks, supporting data rates of 10BASE-T and 100BASE-TX. It integrates all the necessary analog and digital circuitry to interface with Ethernet cables and media access controllers (MACs).

Applications

  • Ethernet Network Interface Cards (NICs): Used in network cards to provide Ethernet connectivity for computers and servers.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet communication.
  • Industrial Automation: Employed in industrial control systems for network communication.
  • Telecommunications Equipment: Utilized in switches, routers, and other network infrastructure devices.
  • Consumer Electronics: Found in devices like set-top boxes and smart TVs for network connectivity.

Features

  • 10/100BASE-TX Support: Supports both 10 Mbps and 100 Mbps Ethernet data rates.
  • Integrated Transceiver: Includes all necessary transmit and receive circuitry in a single chip.
  • Auto-Negotiation: Automatically detects and configures the optimal communication parameters.
  • MII/RMII Interface: Provides flexible interface options for connecting to MAC controllers.
  • Low Power Consumption: Minimizes power usage, making it suitable for energy-efficient applications.
  • Built-In Filters: Includes filters to reduce noise and interference.
  • Diagnostic Features: Offers diagnostic capabilities for troubleshooting network issues.

Benefits

  • Simplified Design: Integrated solution reduces the complexity of Ethernet interface design.
  • Cost-Effectiveness: Provides a cost-efficient solution for Ethernet connectivity.
  • Reliable Performance: Ensures stable and dependable Ethernet communication.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Flexible Interface: MII/RMII interface allows for easy integration with various MAC controllers.

Additional Details

The PEF4265T typically operates on a 3.3V power supply. It includes features such as link integrity testing and loopback modes for diagnostic purposes. The device is commonly available in packages such as QFP (Quad Flat Package) packages. Detailed specifications include parameters such as voltage levels, current consumption, and operating temperature range. Refer to the Infineon datasheet for precise details.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess