EN
  • EN
  • DE

PEB24902HV1.2

Part No PEB24902HV1.2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272505-PEB24902HV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB24902HV1.2 CAD Model

Description

The PEB24902HV1.2 from Infineon Technologies is a key component for ISDN (Integrated Services Digital Network) applications. It serves as a highly integrated device that manages and controls the communication protocols and data transmission within ISDN networks.

Applications:

  • ISDN Terminal Adapters
  • ISDN Line Cards
  • Digital Telephones
  • ISDN Routers
  • Voice and Data Integration Devices

Features:

  • ISDN Protocol Handling: Full support for ISDN protocols, including LAPD and Q.931.
  • HDLC Controller: Integrated High-Level Data Link Control (HDLC) controller for efficient data transmission.
  • Line Interface: Provides a standard ISDN line interface.
  • Microcontroller Interface: Easy interfacing to a microcontroller for system control.
  • Clock Generation: Integrated clock generation circuitry.
  • Low Power Consumption: Designed for low-power operation.
  • Serial Communication: Supports serial communication interfaces.
  • Framing and Deframing: Handles framing and deframing of ISDN data.

Benefits:

  • Simplified ISDN Implementation: Provides a complete solution for ISDN communication, simplifying the design process.
  • Reduced Development Time: Integrated features reduce development time and effort.
  • Lower System Cost: Integrated functionality lowers overall system cost by reducing the need for external components.
  • Improved Performance: HDLC controller enables efficient and reliable data transmission.
  • Easy Integration: Simple interface allows easy integration with other system components.
  • Reduced Power Consumption: Low-power design extends battery life in portable applications and reduces overall power requirements.

Additional Details:

The PEB24902HV1.2 supports B-channel and D-channel communication. It includes features for handling ISDN signaling and data transfer. It’s designed to be compliant with relevant ISDN standards, ensuring compatibility with ISDN networks. It operates from a single 5V supply and is typically available in a QFP package.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess