EN
  • EN
  • DE

PEB20321HV1.2

Part No PEB20321HV1.2
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272388-PEB20321HV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB20321HV1.2 CAD Model

Description

The PEB20321HV1.2, manufactured by Infineon Technologies, is a single-chip quad PCM line interface circuit (PLIC). The 'HV1.2' likely denotes a High Voltage version and a revision number. This device is designed to provide an interface between digital telephone exchanges and subscriber lines, handling Pulse Code Modulation (PCM) signals. It is crucial for converting analog voice signals to digital signals and vice versa.

Applications

  • Digital Telephone Exchanges: Used in digital telephone exchanges to connect subscriber lines to the switching matrix.
  • Central Office Equipment: Employed in central office equipment to interface with analog subscriber lines.
  • Voice over IP (VoIP) Gateways: Integrated into VoIP gateways to provide analog line interfaces for connecting traditional telephones.
  • Private Branch Exchange (PBX) Systems: Used in PBX systems to connect analog extensions to the digital switching core.
  • Channel Banks: Incorporated into channel banks to multiplex multiple analog voice channels onto a digital link.

Features

  • Quad PCM Line Interface: Provides four independent PCM line interfaces, allowing connection to four subscriber lines.
  • Integrated Codec: Includes an integrated codec for analog-to-digital and digital-to-analog conversion.
  • High Voltage Capability: Designed to handle high voltage signals commonly found on subscriber lines.
  • Programmable Gain: Features programmable gain settings to adjust the signal level.
  • Ringing Generation: Supports ringing generation for alerting subscribers of incoming calls.
  • Battery Feed: Provides battery feed voltage to power analog telephones.
  • Loopback Testing: Supports loopback testing for diagnostic purposes.
  • Serial Interface: Uses a serial interface for communication with a host processor.

Benefits

  • Simplified Design: Integrates all necessary PCM line interface functions into a single chip, simplifying the design process.
  • Reduced Board Space: Reduces board space requirements compared to discrete solutions.
  • Improved Performance: Provides reliable and high-quality PCM line connectivity.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Enhanced Reliability: Improves system reliability through integrated protection circuits.

Additional Details

The PEB20321HV1.2 typically operates from a 5V and high-voltage power supply. It comes in a surface-mount package for easy assembly onto printed circuit boards. The device is designed to meet the stringent requirements of telecommunications standards. Proper termination and impedance matching are essential for optimal performance. Refer to the Infineon Technologies datasheet for detailed specifications and application notes.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3619 $72.3619
2+ $59.3739 $118.7478
4+ $57.5190 $230.0760
5+ $55.6629 $278.3145
6+ $53.8080 $322.8480
8+ $48.2420 $385.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess