EN
  • EN
  • DE

PEB2026T-SIHPC

Part No PEB2026T-SIHPC
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272382-PEB2026T-SIHPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2026T-SIHPC CAD Model

Description

The PEB2026T-SIHPC, manufactured by Infineon Technologies, is a Single Chip Communication Controller for ISDN S/T interface. The ‘SIHPC’ likely designates a specific package or manufacturing variant of the PEB2026T. This device is designed to interface with ISDN (Integrated Services Digital Network) S/T interfaces, providing essential functions for transmitting and receiving data and voice over these digital networks.

Applications

  • ISDN Telephones: Used in ISDN telephones to provide digital connectivity and advanced features via the S/T interface.
  • ISDN Terminal Adapters: Employed in terminal adapters to connect non-ISDN devices to ISDN networks using the S/T interface.
  • ISDN Routers: Integrated into ISDN routers to provide WAN connectivity over ISDN S/T lines.
  • PBX Systems: Used in Private Branch Exchange systems to provide ISDN trunk interfaces via S/T connections.
  • Video Conferencing Systems: Incorporated into video conferencing systems to transmit video and audio over ISDN S/T lines.

Features

  • Single Channel ISDN S/T Interface: Provides a single B-channel interface for ISDN connectivity over the S/T interface.
  • Integrated HDLC Controller: Includes a High-Level Data Link Control (HDLC) controller for efficient data transmission.
  • Automatic Collision Detection: Features automatic collision detection mechanisms to manage data transmission conflicts.
  • Programmable Data Rates: Supports programmable data rates to adapt to different ISDN configurations.
  • Loopback Testing: Supports loopback testing functionalities for diagnostic purposes.
  • Interrupt Controller: Includes an integrated interrupt controller for efficient handling of ISDN events.
  • Serial Interface: Utilizes a serial interface for communication with a host processor.
  • Low Power Consumption: Designed for low power consumption to minimize heat dissipation and improve energy efficiency.

Benefits

  • Simplified Design: Integrates essential ISDN S/T functions into a single chip, significantly simplifying the design process.
  • Reduced Board Space: Reduces board space requirements compared to implementing the same functionalities using discrete components.
  • Improved Performance: Provides reliable and high-quality ISDN connectivity, ensuring stable data and voice transmission.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device, minimizing the need for external components.
  • Enhanced Reliability: Improves system reliability through integrated error detection and correction mechanisms, ensuring data integrity.

Additional Details

The PEB2026T-SIHPC typically operates from a 5V power supply. It is commonly available in a surface-mount package, facilitating easy and efficient assembly onto printed circuit boards. The device is designed and manufactured to meet the stringent requirements of ISDN standards, ensuring compatibility and reliable operation. Proper termination and impedance matching are crucial for optimal performance; therefore, it is essential to consult the Infineon Technologies datasheet for detailed specifications, application notes, and guidelines, paying particular attention to any specific requirements for the 'SIHPC' variant.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3017 $63.0170
23+ $5.1709 $118.9307
35+ $5.0092 $175.3220
48+ $4.8475 $232.6800
62+ $4.6858 $290.5196
83+ $4.2007 $348.6581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess