EN
  • EN
  • DE

MB90552BPF-G-322-JNE1

Part No MB90552BPF-G-322-JNE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC ANALOG / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MB90552
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 882869-MB90552BPF-G-322-JNE1
Ultra Librarian 3D Model Ultra Librarian MB90552BPF-G-322-JNE1 CAD Model

Description

The MB90552BPF-G-322-JNE1 is a 16-bit microcontroller from the F²MC-16LX family manufactured by Infineon Technologies. This microcontroller is designed for embedded control applications requiring high performance and a variety of integrated peripherals.

Applications

  • Automotive Applications: Specifically designed for automotive body control, dashboard control, and engine management systems.
  • Industrial Control: Suited for use in programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer Electronics: Found in advanced appliances and other electronic devices needing precise control and data processing.

Features

  • CPU: 16-bit F²MC-16LX CPU core delivering high-speed processing.
  • Memory: Integrated flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timers/counters for versatile timing and control functions including input capture and output compare.
  • Communication Interfaces: Equipped with UART, CSI, and I²C interfaces for serial communication.
  • A/D Converter: High-resolution analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for connecting to external devices.
  • Interrupt Controller: Sophisticated interrupt handling for real-time responsiveness.
  • Power Management: Low-power modes to reduce energy consumption in battery-powered applications.

Benefits

  • High Performance: Enables fast and efficient execution of complex control algorithms.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components, saving board space and cost.
  • Robust Communication: Multiple communication interfaces facilitate seamless connectivity with other devices.
  • Precise Analog Measurement: High-resolution A/D converter enables accurate measurement of analog signals.
  • Efficient Power Management: Low-power modes extend battery life in portable applications.
  • Simplified Development: Comprehensive development tools and support resources ease the development process.

Additional Details

The MB90552BPF-G-322-JNE1 operates within a specified voltage and temperature range suitable for automotive and industrial environments. It comes in a compact package facilitating integration into space-constrained applications. Detailed technical specifications including clock frequency, memory size, and I/O pin configurations are available in the product datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess