EN
  • EN
  • DE

KX228796F66L82ACXT

Part No KX228796F66L82ACXT
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 768KB FLSH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166SV2 series Microcontroller IC 16/32-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4
Manufacturer Infineon Technologies
Series XC22xx
Package Reel - TR
Core Processor C166SV2
Core Size 16/32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 118
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP Exposed Pad
Case / Package PG-LQFP-144-4
Family Name SA*XC2287
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number SAK-XC2287-96F66L82 AC, SAK-XC2287-96F66L82ACINCT, SAK-XC2287-96F66L82ACINDKR, KX228796F66L82ACXTTR, SAK-XC2287-96F66L82ACINDKR-ND, SAK-XC2287-96F66L82ACINCT-ND, SAKXC228796F66L82AC, KX228796F66L82ACXTDKR, SAK-XC2287-96F66L82ACINTR, SAK-XC2287-96F66L82ACINTR-ND, KX228796F66L82ACXTCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893580-KX228796F66L82ACXT
Ultra Librarian 3D Model Ultra Librarian KX228796F66L82ACXT CAD Model

Description

The Infineon Technologies XC228796F66L82ACXT is a C166SV2 series microcontroller IC.

  • Core Processor: 16/32-bit
  • Speed: 66MHz
  • Program Memory: 768KB FLASH
  • Mounting: Surface-mount
  • Package: PG-LQFP-144-4 with exposed pad
  • I/O Pins: 118
  • Operating Temperature: -40°C to 125°C
  • Supply and Demand Status: Limited
  • Reel Quantity: 500 units

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess