EN
  • EN
  • DE

KT130

Part No KT130
Manufacturer Infineon Technologies
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 1K OHM 3% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Resistance @ 25°C 1 kOhms
Resistance Tolerance ±3%
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 171388-KT130
Ultra Librarian 3D Model Ultra Librarian KT130 CAD Model

Description

The KT130 is a temperature sensor PTC thermistor manufactured by Infineon Technologies.

  • Application: Sensors and Transducers, Temperature Measurement
  • Package: Tape and Reel
  • Standard Package Quantity: 3,000
  • Resistance Tolerance: ±3%
  • Mounting Type: Surface Mount
  • Package/Case: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: SOT-23-3
  • Operating Temperature: -50°C to 150°C
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8533.40.8070
  • Resistance @ 25°C: 1 kOhms
  • MSL Level: 1

You May Also Be Interested in

EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2144
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess