EN
  • EN
  • DE

IRKU91-12A

Part No IRKU91-12A
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 95 A
Lead Free Contains Lead
RoHS Non-Compliant
Voltage Rating (DC) 1.2 kV
Win Source Part Number 1065617-IRKU91-12A
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRKU91-12A CAD Model

Description

The IRKU91-12A is a high-power thyristor/diode module manufactured by Infineon Technologies. This module is designed for applications requiring controlled rectification and high current handling capabilities. It integrates a thyristor and a diode in a single package, providing a compact and efficient solution for power control and conversion.

Applications:

  • AC motor drives: Used in controlling the speed and torque of AC motors.
  • DC power supplies: Employed in rectifying AC voltage to DC voltage for various power supply applications.
  • Welding equipment: Utilized in controlling the current flow in welding machines.
  • Battery chargers: Found in high-power battery charging systems.
  • Soft starters: Used in soft starters for large motors to reduce inrush current during startup.

Features:

  • High voltage capability: Designed to withstand high voltage levels.
  • High current handling: Capable of handling substantial current loads.
  • Electrically isolated base plate: Provides electrical isolation between the module and the mounting surface.
  • Compact design: Integrates a thyristor and diode in a single module, saving space.
  • Industry-standard package: Allows for easy mounting and integration into existing systems.

Benefits:

  • Efficient power control: Provides precise control over power flow in various applications.
  • Reduced system size: Compact design helps reduce the overall size of the power control system.
  • Improved reliability: High-quality construction ensures reliable operation in demanding environments.
  • Simplified design: Integration of thyristor and diode simplifies circuit design.
  • Enhanced thermal performance: The isolated base plate facilitates efficient heat dissipation.

Additional Details:

The IRKU91-12A features a repetitive peak reverse voltage of 1200V and a maximum average on-state current of 90A. The module's isolated base plate allows for efficient heat dissipation, ensuring reliable operation even under high current conditions. The industry-standard package simplifies mounting and integration into a variety of applications. This module is designed for robust performance and is suitable for demanding industrial environments where reliable power control is essential.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess