EN
  • EN
  • DE

IRFC9140CDV

Part No IRFC9140CDV
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991290-IRFC9140CDV
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFC9140CDV CAD Model

Description

The IRFC9140CDV is a 200V P-Channel HEXFET® Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power switching applications, offering fast switching speeds and robust performance. It is particularly well-suited for use in applications where efficient power management and minimal heat dissipation are crucial.

Applications:

  • High-frequency DC-DC converters
  • Power management in server and telecom systems
  • Motor control applications
  • Uninterruptible Power Supplies (UPS)
  • Synchronous rectification

Features:

  • P-Channel MOSFET
  • Voltage Rating: 200V
  • Low on-resistance (RDS(on)) for reduced power loss
  • Fast switching speed
  • Avalanche rated
  • Logic-level drive
  • RoHS compliant

Benefits:

  • Improved energy efficiency due to low RDS(on), minimizing power dissipation and heat generation.
  • Increased system reliability with its avalanche rating, providing protection against voltage spikes.
  • Simplified gate drive requirements with its logic-level drive capability, allowing direct interface with microcontrollers.
  • Enhanced thermal performance, contributing to cooler operation and extended component lifespan.
  • Suitable for high-frequency applications due to its fast switching speed, reducing switching losses.

Additional Details:

The IRFC9140CDV features a low gate charge, which contributes to faster switching speeds and reduced switching losses. Its robust design ensures reliable operation in demanding environments. The MOSFET is available in a surface-mount package, making it suitable for automated assembly processes. Its avalanche capability ensures that the MOSFET can withstand transient voltage spikes without damage, enhancing overall system reliability. The device's low on-resistance minimizes conduction losses, leading to improved energy efficiency and reduced heat generation. Infineon's HEXFET® technology ensures superior performance and reliability compared to conventional MOSFETs. This device is commonly used in applications requiring high power density and efficiency, such as power supplies for servers and telecom equipment.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess