EN
  • EN
  • DE

IRAM256-1067A

Part No IRAM256-1067A
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC MOD PWR HYBRID 600V 8A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module IGBT 3 Phase 600 V 10 A 29-PowerSSIP Module, 21 Leads, Formed Leads
Manufacturer Infineon Technologies
Series iMOTION™
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 29-PowerSSIP Module, 21 Leads, Formed Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874991-IRAM256-1067A
Ultra Librarian 3D Model Ultra Librarian IRAM256-1067A CAD Model

Description

The Infineon Technologies IRAM256-1067A is an obsolete power driver module IGBT 3 phase 600 V 10 A 29-PowerSSIP module.

  • Popularity: medium
  • Supply and Demand Status: limited
  • Package: tube
  • Quantity per Package: 80
  • MSL Level: 1 (unlimited)
  • Category: discrete semiconductor products
  • ECCN: EAR99

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.3858 $156.3858
2+ $151.1733 $302.3466
3+ $135.5346 $406.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess