EN
  • EN
  • DE

IR3581MCP01TRP

Part No IR3581MCP01TRP
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1118249-IR3581MCP01TRP
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3581MCP01TRP CAD Model

Description

The IR3581MCP01TRP is a multi-phase PWM controller from Infineon Technologies, designed for voltage regulation in high-performance computing and server applications. This controller is capable of driving multiple synchronous buck converter phases, providing accurate and efficient power delivery to the CPU or GPU core. It incorporates advanced features such as adaptive voltage positioning (AVP) and phase shedding to optimize performance and efficiency across a wide range of load conditions.

Applications:

  • CPU Voltage Regulation: Providing precise and efficient power to the CPU core in desktop and server computers.
  • GPU Voltage Regulation: Regulating the voltage for high-performance GPUs in graphics cards.
  • Server Power Supplies: Used in server power supplies to provide stable and efficient power delivery.
  • VRMs (Voltage Regulator Modules): In motherboard VRMs for voltage regulation.

Features:

  • Multi-Phase Operation: Supports multiple synchronous buck converter phases for high current delivery.
  • Adaptive Voltage Positioning (AVP): Optimizes transient response and reduces output capacitor requirements.
  • Phase Shedding: Improves efficiency at light loads by reducing the number of active phases.
  • Programmable Switching Frequency: Allows optimization for different application requirements.
  • Overcurrent Protection (OCP): Protects the load and power supply from overcurrent conditions.
  • Overtemperature Protection (OTP): Safeguards the controller from thermal damage.

Benefits:

  • High Efficiency: Reduces power consumption and improves system performance.
  • Accurate Voltage Regulation: Ensures stable and reliable operation of the CPU or GPU.
  • Improved Transient Response: Provides fast and accurate response to load changes.
  • Reduced Component Count: Simplifies the design and reduces BOM cost.
  • Enhanced System Reliability: Integrated protection features enhance system reliability.

Additional Details:

The IR3581MCP01TRP is typically available in a QFN package. It communicates with the system using a serial interface, allowing for programmability and monitoring of various parameters. The adaptive voltage positioning feature dynamically adjusts the output voltage based on the load current, optimizing transient response and reducing the need for large output capacitors. The phase shedding feature improves efficiency at light loads by reducing the number of active phases. This controller is particularly well-suited for high-performance computing applications where efficiency, accuracy, and reliability are critical.

You May Also Be Interested in

Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Mingtek
Lowest to $1.3456
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess