EN
  • EN
  • DE

IR35223MTRPBF

Part No IR35223MTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description SP001825468 Digital Multi-phase Controll
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018287-IR35223MTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR35223MTRPBF CAD Model

Description

The Infineon IR35223MTRPBF is a dual-loop, fully configurable PWM controller designed for high-performance CPU and GPU voltage regulation. This controller provides flexibility and programmability to meet the stringent requirements of modern computing platforms.

Applications:

  • CPU Voltage Regulation in Desktop PCs and Servers
  • GPU Voltage Regulation in High-End Graphics Cards
  • VR12/VR12.5 Compliant Power Supplies
  • High-Current Power Supplies
  • Voltage Regulators for Microprocessors

Features:

  • Dual-Loop PWM Controller
  • Fully Configurable Operation
  • VR12/VR12.5 Compliant
  • Programmable Switching Frequency
  • Adaptive Transient Response (ATR)
  • Overcurrent Protection (OCP)
  • Overtemperature Protection (OTP)
  • Undervoltage Lockout (UVLO)
  • Remote Voltage Sensing
  • Small Footprint Package

Benefits:

  • High Efficiency: Optimized for high-efficiency power conversion, minimizing power losses.
  • Precise Voltage Regulation: Provides accurate and stable voltage regulation for sensitive CPU and GPU loads.
  • Flexible Configuration: Allows for customization to meet specific application requirements.
  • Enhanced Transient Response: Adaptive Transient Response (ATR) technology ensures rapid and stable response to load changes.
  • Comprehensive Protection: Overcurrent, overtemperature, and undervoltage protection features enhance system reliability.
  • Reduced Component Count: Integrated features minimize the need for external components, reducing board space and cost.

Technical Specifications:

The IR35223MTRPBF supports a wide input voltage range. It offers programmable switching frequency to optimize efficiency and transient response. The controller features remote voltage sensing to compensate for voltage drops across the PCB. It includes comprehensive protection features, such as overcurrent protection, overtemperature protection, and undervoltage lockout. The device is available in a small footprint package, making it suitable for space-constrained applications.

The IR35223MTRPBF is an ideal choice for high-performance CPU and GPU voltage regulation, providing precise control, high efficiency, and comprehensive protection features.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess