EN
  • EN
  • DE

IR25603SPBF

Part No IR25603SPBF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description Self-Oscillating Half-Bridge Driver | IC HALF BRIDGE SELF OSC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 10V ~ 15.6V
Current - Peak Output (Source, Sink) 180mA, 260mA
Input Type RC Input Circuit
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time 80ns, 45ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number IR25603
Manufacturer Pack Quantity 3,800
MSL Level 2 (1 Year)
Win Source Part Number 1186692-IR25603SPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR25603SPBF CAD Model

Description

The IR25603SPBF is a high-voltage, high-performance integrated power factor correction (PFC) and half-bridge resonant controller from Infineon Technologies. This IC is designed to drive resonant half-bridge topologies in a wide range of applications, including LCD TVs, desktop PCs, adapters, and lighting ballasts. It integrates both PFC and resonant control functions into a single chip, simplifying system design and reducing component count. The IR25603SPBF features advanced protection features and offers high efficiency and reliability.

Applications:

  • LCD TVs: Used in power supplies for LCD televisions to improve power factor and efficiency.
  • Desktop PCs: Integrated into PC power supplies to reduce harmonic distortion and improve energy efficiency.
  • Adapters: Employed in AC-DC adapters for laptops, mobile devices, and other electronic equipment.
  • Lighting Ballasts: Utilized in electronic ballasts for fluorescent and LED lighting systems.
  • Server Power Supplies: Incorporated into server power supplies to meet stringent energy efficiency standards.

Features:

  • Integrated PFC and Resonant Control: Combines both functions into a single chip, simplifying system design.
  • High-Voltage Operation: Suitable for use in high-voltage power supplies.
  • Resonant Half-Bridge Control: Optimizes efficiency and reduces EMI.
  • Advanced Protection Features: Includes over-voltage protection, over-current protection, and over-temperature protection.
  • Programmable Operating Frequency: Allows for optimization of system performance.

Benefits:

  • Simplified System Design: Reduces component count and simplifies layout.
  • Improved Power Factor: Minimizes harmonic distortion and improves energy efficiency.
  • High Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Protects against various fault conditions, improving system reliability.
  • Versatile Application: Suitable for a wide range of power supply applications.

Additional Details:

The IR25603SPBF IC is designed with advanced process technology to achieve its high performance and reliability. It incorporates a robust control algorithm to optimize efficiency and minimize EMI. The device is packaged in a DIP or SOIC package, providing ease of integration into various designs. Proper component selection and layout techniques are recommended to ensure optimal performance and stability. It is commonly used in applications where high efficiency, power factor correction, and reliable operation are critical requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess