EN
  • EN
  • DE

IR1150ISTR

Part No IR1150ISTR
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 175μA
Supply Voltage - Operating 15 V to 20 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 069133-IR1150ISTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR1150ISTR CAD Model

Description

The IR1150ISTR is an Integrated Circuit manufactured by Infineon Technologies.

  • Frequency-Switching: 200kHz
  • Mode: Continuous Conduction (CCM)
  • Current-Startup: 175μA
  • Supply Voltage: 15 V to 20 V
  • Supply and Demand Status: limited

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4191 $51.2865
32+ $3.1986 $102.3552
49+ $3.0883 $151.3267
70+ $2.8677 $200.7390
91+ $2.7574 $250.9234
114+ $2.6471 $301.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess