The IPD110N12N3G is a high-performance N-channel MOSFET from Infineon Technologies, designed for a wide range of power switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, resulting in high efficiency and fast switching speeds. It is particularly well-suited for use in synchronous rectification, DC-DC converters, and motor control applications.
Applications
- Synchronous rectification in SMPS
- DC-DC converters
- Motor control
- Battery management systems
- Power tools
- Uninterruptible power supplies (UPS)
Features
- Low on-resistance (Rds(on)): Minimizes power losses and improves efficiency.
- Low gate charge (Qg): Enables fast switching speeds and reduces switching losses.
- Avalanche rated: Provides robustness against voltage transients.
- Logic level compatible: Can be driven directly by microcontrollers and other logic devices.
- Pb-free lead plating; RoHS compliant: Meets environmental standards.
- PG-TDSON-8 package: Offers excellent thermal performance and compact size.
Benefits
- High efficiency: Reduces power consumption and heat generation.
- Fast switching speeds: Improves the performance of power conversion circuits.
- Robustness: Provides reliable operation in harsh environments.
- Ease of use: Can be easily integrated into existing designs.
- Compact size: Enables smaller and more efficient power supply designs.
- Environmentally friendly: Meets RoHS standards for hazardous substances.
Additional Details
The IPD110N12N3G MOSFET is designed to provide high efficiency and reliability in power switching applications. Its low on-resistance minimizes conduction losses, while its low gate charge enables fast switching speeds. The device is avalanche rated, providing robustness against voltage transients. The MOSFET is logic level compatible, making it easy to drive with microcontrollers and other logic devices. It is available in a PG-TDSON-8 package, which offers excellent thermal performance and compact size. This MOSFET is an excellent choice for applications requiring high efficiency, fast switching speeds, and robust performance.