EN
  • EN
  • DE

IKY40N120CH3XKSA1

Part No IKY40N120CH3XKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 80A TO247-4 / IGBT 1200 V 80 A 500 W Through Hole PG-TO247-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Package Tube
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.35V @ 15V, 40A
Power - Max 500 W
Switching Energy 2.18mJ (on), 1.3mJ (off)
Input Type Standard
Gate Charge 190 nC
Td (on/off) @ 25°C 30ns/280ns
Test Condition 600V, 40A, 12Ohm, 15V
Reverse Recovery Time (trr) 350 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package PG-TO247-4
Base Product Number IKY40N120
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SP001465124,INFINFIKY40N120CH3XKSA1,2156-IKY40N120CH3XKSA1
Standard Package 30
Win Source Part Number 1012010-IKY40N120CH3XKSA1
Ultra Librarian 3D Model Ultra Librarian IKY40N120CH3XKSA1 CAD Model

Description

The IKY40N120CH3XKSA1 is a 1200V, 40A discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. This IGBT is designed for high-speed switching applications with low switching losses. The device is typically used in applications requiring high voltage and current handling capabilities.

Applications:

  • Solar Inverters: Used in the DC-AC conversion stage of solar power inverters.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for power conditioning and backup power generation.
  • Welding Machines: Implemented in inverter-based welding equipment for efficient power conversion.
  • Induction Heating: Suitable for induction heating applications.
  • Motor Drives: Used in high power motor control circuits for industrial applications.

Features:

  • 1200V Blocking Voltage: Suitable for high voltage applications.
  • 40A Continuous Collector Current: Handles high current loads.
  • Low VCE(sat): Minimizes conduction losses.
  • High Switching Speed: Enables efficient high-frequency operation.
  • TRENCHSTOP™ Technology: Provides improved performance and robustness.
  • Integrated Gate Resistor: Simplifies gate drive design.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • High Efficiency: Low VCE(sat) and fast switching speed minimize power losses.
  • Robustness: TRENCHSTOP™ technology provides improved robustness and reliability.
  • Simplified Design: Integrated gate resistor simplifies gate drive design.
  • Improved Performance: High voltage and current handling capabilities enable high-power applications.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details:

The IKY40N120CH3XKSA1 is typically packaged in a TO-247 package for efficient heat dissipation. The gate-emitter voltage (VGE) is typically rated at ±20V. The device exhibits a typical turn-on delay time of 15 ns and a turn-off delay time of 50 ns (depending on the test conditions). The operating junction temperature range is typically -40°C to +175°C. The device's characteristics are optimized for both hard switching and resonant switching topologies. The input capacitance is relatively low, contributing to improved switching performance.

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5897 $60.1279
17+ $7.0480 $119.8160
26+ $6.8277 $177.5202
35+ $6.6074 $231.2590
46+ $6.3873 $293.8158
61+ $5.7265 $349.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess