EN
  • EN
  • DE

IKW40N65H5

Part No IKW40N65H5
Manufacturer Infineon Technologies
Catalog Misc Products
Description 650V DuoPack IGBT and Diode High speed switching series fifth generation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825763-IKW40N65H5
Ultra Librarian 3D Model Ultra Librarian IKW40N65H5 CAD Model

Description

The IKW40N65H5 from Infineon Technologies is a 650V, 40A discrete IGBT (Insulated Gate Bipolar Transistor) in a TO-247 package. This IGBT is part of Infineon’s Highspeed 5 series, designed for applications requiring high efficiency and fast switching speeds. It combines the advantages of both MOSFETs and bipolar transistors, offering low on-state voltage and high input impedance.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Solar inverters
  • Power factor correction (PFC) circuits
  • Induction heating

Features

  • 650V blocking voltage
  • 40A rated current
  • Highspeed 5 technology for fast switching
  • TO-247 package
  • Low VCE(sat) (collector-emitter saturation voltage)
  • TRENCHSTOP™ technology

Benefits

  • High efficiency reduces power losses and heat dissipation
  • Fast switching speeds enable higher operating frequencies
  • Robust performance improves system reliability
  • Simplified thermal management due to low VCE(sat)
  • Cost-effective solution for high-power applications

Additional Details

The IKW40N65H5 utilizes Infineon's TRENCHSTOP™ technology, which contributes to its low on-state voltage and fast switching characteristics. The TO-247 package provides excellent thermal performance, allowing for efficient heat dissipation. This IGBT is designed to operate in hard-switching topologies and is suitable for applications requiring high power density.

Key specifications include a gate-emitter voltage of ±20V and a junction temperature range typically from -40°C to +175°C. The device is also RoHS compliant, ensuring it meets environmental regulations. Proper gate drive circuitry is essential to optimize the performance of the IKW40N65H5. Datasheets provide detailed information on gate charge, switching times, and thermal resistance.

Infineon Technologies is a leading manufacturer of power semiconductors, and the IKW40N65H5 is a well-regarded component in their IGBT portfolio. Its combination of high voltage, high current, and fast switching speeds makes it a popular choice for a wide range of power electronics applications. The robust design and reliable performance contribute to its suitability for demanding industrial environments.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4756 $51.6460
85+ $1.2108 $102.9180
130+ $1.1729 $152.4770
180+ $1.1351 $204.3180
230+ $1.0973 $252.3790
305+ $0.9837 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess