EN
  • EN
  • DE

IKD03N60RF

Part No IKD03N60RF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description “RC-D Fast”: RC-Drives IGBT optimized for high switching frequency | IGBT 600V 5A 53.6W TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel
Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 5A
Current - Collector Pulsed (Icm) 7.5A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 2.5A
Maximum Power 53.6W
Switching Energy 90μJ
Input Type Standard
Gate Charge 17.1nC
Td (on/off) at 25°C 10ns/128ns
Test Condition 400V, 2.5A, 68Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package PG-TO252-3
Family Part Number *KD03N60
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185358-IKD03N60RF
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IKD03N60RF CAD Model

Description

The Infineon Technologies IKD03N60RF is an electronic component that belongs to the Discrete Semiconductor Products category.

  • Packaging: Reel
  • Mounting Style: SMD
  • Reverse Recovery Time (trr): 31ns
  • IGBT Type: Trench
  • Current - Collector Pulsed (Icm): 7.5A
  • Switching Energy: 90μJ
  • Input Type: Standard
  • Gate Charge: 17.1nC
  • Test Condition: 400V, 2.5A, 68Ohm, 15V
  • Supplier Device Package: PG-TO252-3
  • Operating Temperature: -40°C ~ 175°C
  • Manufacturer Homepage: www.infineon.com
  • Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Current - Collector (Ic) (Maximum): 5A
  • Voltage - Collector Emitter Breakdown (Maximum): 600V
  • Family Part Number: *KD03N60
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Maximum Power: 53.6W
  • Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 2.5A
  • Td (on/off) @ 25°C: 10ns/128ns

You May Also Be Interested in

Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2496 $56.2320
100+ $1.0253 $102.5300
155+ $0.9933 $153.9615
210+ $0.9613 $201.8730
270+ $0.9292 $250.8840
365+ $0.8331 $304.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess