EN
  • EN
  • DE

IGB10N60T

Part No IGB10N60T
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Low Loss IGBT in TrenchStop and Fieldstop technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1185260-IGB10N60T
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IGB10N60T CAD Model

Description

The IGB10N60T is a discrete Insulated Gate Bipolar Transistor (IGBT) manufactured by Infineon Technologies. This IGBT is designed for high-speed switching applications, offering a balance of low conduction losses and fast switching performance.

Applications:

  • Industrial motor drives
  • Uninterruptible Power Supplies (UPS)
  • Power inverters
  • Welding machines
  • Induction heating systems
  • Solar power converters

Features:

  • 600V Blocking Voltage: Suitable for high-voltage applications.
  • 10A Rated Current: Designed to handle moderate current requirements.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Gate-Emitter Voltage (VGE) of ±20V: Allows for a wide range of gate drive voltages.
  • Operating Temperature Range of -55°C to +150°C: Ensures robust performance in harsh environments.
  • TO-220 Package: Industry-standard package for easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low VCE(sat) and fast switching minimize power dissipation.
  • Reduced System Size and Cost: Higher switching frequencies enable smaller passive components.
  • Improved Reliability: Robust design and wide operating temperature range ensure long-term stability.
  • Simplified Thermal Management: Lower power losses reduce the need for extensive cooling solutions.
  • Easy Integration: Standard TO-220 package simplifies mounting and connection.

Additional Details:

The IGB10N60T leverages Infineon's advanced field stop trench technology, which optimizes the trade-off between conduction and switching characteristics. This technology ensures both high efficiency and robustness. It's designed to be compatible with standard IGBT gate driver circuits. The device is lead-free and RoHS compliant, adhering to environmental standards.

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 600V
  • Collector Current (IC): 10A
  • Gate-Emitter Voltage (VGE): ±20V
  • Collector-Emitter Saturation Voltage VCE(sat): Typically 1.6V
  • Turn-on Time: Typically 25 ns
  • Turn-off Time: Typically 80 ns
  • Operating Temperature: -55°C to +150°C
  • Package: TO-220

You May Also Be Interested in

Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4300 $58.3200
58+ $1.9938 $115.6404
90+ $1.9315 $173.8350
124+ $1.8693 $231.7932
160+ $1.8069 $289.1040
214+ $1.6200 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess