EN
  • EN
  • DE

IGCM06F60GAXKMA1

Part No IGCM06F60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IGBT 600V 24MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Series CIPOS™
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase
Current 6 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 24-PowerDIP Module (1.028", 26.10mm)
Base Product Number IGCM06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376873-IGCM06F60GAXKMA1
Ultra Librarian 3D Model Ultra Librarian IGCM06F60GAXKMA1 CAD Model

Description

The IGCM06F60GAXKMA1 is a power driver module from Infineon Technologies. It belongs to the CIPOS™ series, which is known for its high performance and reliability.

  • Configuration: 3-Phase
  • Voltage: 600V
  • Current: 6A
  • Voltage Isolation: 2000Vrms
  • Mounting Type: Through-Hole
  • Package: 24-PowerDIP Module

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $27.6493
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPMCC
Lowest to $22.7916
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SMART POWER MOD 3A SPM23-AA
Lowest to $5.9252
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess